Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3, Cat5 |
Connector Orientation | Right Angle |
RoHS Compliant | Yes |
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a JXD1-1001NL?
Additional datasheets, footprints and schematics for JXD1-1001NL are listed on our Part Details page. You can also find images and similar parts to JXD1-1001NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JXD1-1001NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JXD1-1001NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JXD1-1001NL fall under?
The JXD1-1001NL is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to JXD1-1001NL when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JXD1-1001NL you can contact the distributor directly for product support, shipping queries etc.
Is the JXD1-1001NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JXD1-1001NL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for JXD1-1001NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JXD1-1001NL often in real-time on the comparison pages.
What if I can't find stock of JXD1-1001NL?
You can fill out our help required form which you can use to request a quote for JXD1-1001NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.