Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.88
|
No stock
|
Buy Now | |
Chip One Stop
from US$4.14
|
56
in stock
|
Buy Now | |
Rutronik
from US$4.95
|
-
|
Buy Now | |
Newark Electronics
from US$7.10
|
-
|
Buy Now | |
Avnet America
from US$5.02
|
-
|
Buy Now | |
element14
from US$5.74
|
-
|
Buy Now | |
Avnet Asia
from US$4.63
|
-
|
Buy Now | |
Sager
from US$5.18
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht | Newark Electronics |
Connector RJ-45 with Green/Yellow LED 1GD 1:1 1x1 Port 8 Contacts Right Angle Through Hole Tab Up Location | Avnet America |
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT | element14 |
Modular Connectors / Ethernet Connectors RJ45 1x1 Tab Up 1:1 GreenPHY 1000Base-T | Sager |
Where can I find additional details, specifications and documents for a JXD1-0026NL?
Additional datasheets, footprints and schematics for JXD1-0026NL are listed on our Part Details page. You can also find images and similar parts to JXD1-0026NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JXD1-0026NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JXD1-0026NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JXD1-0026NL fall under?
The JXD1-0026NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JXD1-0026NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JXD1-0026NL you can contact the distributor directly for product support, shipping queries etc.
Is the JXD1-0026NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JXD1-0026NL have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for JXD1-0026NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JXD1-0026NL often in real-time on the comparison pages.
What if I can't find stock of JXD1-0026NL?
You can fill out our help required form which you can use to request a quote for JXD1-0026NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.