Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 2 Ganged |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 Cat5 |
IP Rating | - |
Connector Orientation | Right Angle |
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht | Newark Electronics |
G/Y LEDs Dual Port Right Angle Shielded RJ45 Magjack Connector | Future Electronics |
Connector RJ-45 with Green/Yellow LED 1GD 1:1 1x2 Port 16 Contacts Right Angle Through Hole Tab Down Location | Avnet America |
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT | element14 |
Modular Connectors / Ethernet Connectors RJ45 1x4 TabUp NoLED GreenPHY 1000Base-T | Sager |
Where can I find additional details, specifications and documents for a JXD0-2019NL?
Additional datasheets, footprints and schematics for JXD0-2019NL are listed on our Part Details page. You can also find images and similar parts to JXD0-2019NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JXD0-2019NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JXD0-2019NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JXD0-2019NL fall under?
The JXD0-2019NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JXD0-2019NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JXD0-2019NL you can contact the distributor directly for product support, shipping queries etc.
Is the JXD0-2019NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JXD0-2019NL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Sager have stock available or on a lead time for JXD0-2019NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JXD0-2019NL often in real-time on the comparison pages.
What if I can't find stock of JXD0-2019NL?
You can fill out our help required form which you can use to request a quote for JXD0-2019NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.