Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.78
|
No stock
|
Buy Now | |
Distrelec
from US$6.61
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$9.44
|
-
|
Buy Now | |
RS Americas
from US$3.15
|
-
|
Buy Now | |
element14
from US$9.25
|
-
|
Buy Now | |
Carlton-Bates
from US$7.88
|
-
|
Buy Now | |
TTI Europe
from US$7.17
|
-
|
Buy Now | |
Sager
from US$6.89
|
-
|
Buy Now |
For Use With | ZX Series Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Differential Travel Max | 0.635mm |
Operating Force Max | 6ozf |
Over Travel Min | 0.381mm |
Honeywell Reverse Roller Leaf Lever Roller Lever Metallic SX Series Switches | Distrelec |
Switch Basic roller lever actuator | RS |
Actuator, 6Ozf, Zx Series Switch | Newark Electronics |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SX Series | Honeywell JX-51 | RS Americas |
SWITCH ACTUATOR, TOP ROLLER ARM | element14 |
Actuator, Limit Switch | Carlton-Bates |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Switch Actuators AUXILLARY Actuator | Sager |
Where can I find additional details, specifications and documents for a JX-51?
Additional datasheets, footprints and schematics for JX-51 are listed on our Part Details page. You can also find images and similar parts to JX-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JX-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JX-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JX-51 fall under?
The JX-51 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JX-51 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JX-51 you can contact the distributor directly for product support, shipping queries etc.
Is the JX-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JX-51 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for JX-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JX-51 often in real-time on the comparison pages.
What if I can't find stock of JX-51?
You can fill out our help required form which you can use to request a quote for JX-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.