Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.28
|
483
in stock
|
Buy Now | |
Sager
from US$7.68
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$9.88
|
141
in stock
|
Buy Now | |
element14
from US$9.52
|
141
in stock
|
Buy Now | |
Electro Enterprises
from US$10.45
|
123
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.29
|
63
in stock
|
Buy Now | |
RS Americas
from US$8.38
|
42
in stock
|
Buy Now | |
Carlton-Bates
from US$9.62
|
-
|
Buy Now | |
TTI Europe
from US$7.20
|
-
|
Buy Now |
For Use With | Honeywell SX Series Microswitches |
---|---|
Accessory Type | Roller Leaf Actuator |
Actuator Length | 0.24" |
Contact Rating | 7A at 125VAC, 250VAC, 28VDC |
RoHS Compliant | Yes |
Switch actuator roller lever | RS |
Switch Hardware Auxillary Actuator Roller Lever | Sager |
Actuator, 7Ozf, Sx Series Switch | Newark Electronics |
Driving lever | Transfer Multisort Elektronik |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SX Series | Honeywell JX-45 | RS Americas |
Actuator, Limit Switch | Carlton-Bates |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Where can I find additional details, specifications and documents for a JX-45?
Additional datasheets, footprints and schematics for JX-45 are listed on our Part Details page. You can also find images and similar parts to JX-45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JX-45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JX-45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JX-45 fall under?
The JX-45 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to JX-45 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JX-45 you can contact the distributor directly for product support, shipping queries etc.
Is the JX-45 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JX-45 have stock available?
Authorised distributors including RS, Sager, Newark Electronics, element14 and Electro Enterprises have stock available or on a lead time for JX-45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JX-45 often in real-time on the comparison pages.
What if I can't find stock of JX-45?
You can fill out our help required form which you can use to request a quote for JX-45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.