Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Honeywell SX Series Microswitches |
---|---|
Differential Travel Max | 0.635mm |
Operating Force Max | 7ozf |
Operating Position | 0.295 in |
Over Travel Min | 0.381mm |
RoHS Compliant | Yes |
Actuator, 7Ozf, Zx Series Switch | Newark Electronics |
Actuator, Limit Switch | Carlton-Bates |
Switch Actuators Lever Spring Leaf Switch Accessories | Sager |
Where can I find additional details, specifications and documents for a JX-44?
Additional datasheets, footprints and schematics for JX-44 are listed on our Part Details page. You can also find images and similar parts to JX-44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JX-44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JX-44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JX-44 fall under?
The JX-44 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to JX-44 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JX-44 you can contact the distributor directly for product support, shipping queries etc.
Is the JX-44 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JX-44 have stock available?
Authorised distributors including Heilind Electronics Asia, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for JX-44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JX-44 often in real-time on the comparison pages.
What if I can't find stock of JX-44?
You can fill out our help required form which you can use to request a quote for JX-44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.