Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.32
|
21
in stock
|
Buy Now | |
Sager
from US$4.10
|
850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.45
|
199
in stock
|
Buy Now | |
element14
from US$4.61
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$5.31
|
-
|
Buy Now | |
RS Americas
from US$3.92
|
-
|
Buy Now | |
Carlton-Bates
from US$4.62
|
-
|
Buy Now | |
TTI Europe
from US$3.96
|
-
|
Buy Now | |
Farnell
from US$5.97
|
-
|
Buy Now |
For Use With | Honeywell SX Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Lever |
Differential Travel Max | 0.635mm |
Operating Force Max | 6ozf |
Over Travel Min | 0.381mm |
Switch Actuators Auxillary Actuator | Sager |
Driving lever | Transfer Multisort Elektronik |
SWITCH ACTUATOR, FOR SX SWITCHES | element14 |
switch Actuator Reverse Straight SX | RS |
Actuator, 6Ozf, Zx Series Switch | Newark Electronics |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SX Series | Honeywell JX-41 | RS Americas |
Actuator, Limit Switch | Carlton-Bates |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Where can I find additional details, specifications and documents for a JX-41?
Additional datasheets, footprints and schematics for JX-41 are listed on our Part Details page. You can also find images and similar parts to JX-41 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JX-41 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JX-41 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JX-41 fall under?
The JX-41 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JX-41 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JX-41 you can contact the distributor directly for product support, shipping queries etc.
Is the JX-41 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JX-41 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, element14, RS and Newark Electronics have stock available or on a lead time for JX-41.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JX-41 often in real-time on the comparison pages.
What if I can't find stock of JX-41?
You can fill out our help required form which you can use to request a quote for JX-41 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.