Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.28
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
1,821
in stock
|
Buy Now | |
Sager
from US$3.68
|
686
in stock
|
Buy Now | |
RS Americas
from US$3.48
|
324
in stock
|
Buy Now | |
Electro Enterprises
from US$4.19
|
166
in stock
|
Buy Now | |
Distrelec
from US$4.70
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$4.65
|
12
in stock
|
Buy Now | |
element14
from US$4.59
|
12
in stock
|
Buy Now | |
Carlton-Bates
from US$4.16
|
-
|
Buy Now | |
TTI Europe
from US$3.27
|
-
|
Buy Now | |
Farnell
from US$6.88
|
-
|
Buy Now |
For Use With | SX Series Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Differential Travel Max | 0.025" |
Operating Force Max | 7ozf |
Over Travel Min | 0.015" |
Switch Hardware Auxillary Actuator Lever | Sager |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SX Series | Honeywell JX-40 | RS Americas |
Honeywell Straight Leaf Lever Leaf Lever Metallic SX Series Switches | Distrelec |
Actuator, 7Ozf, Sx Series Switch | Newark Electronics |
ACTUATOR, 7OZF, SX SERIES SWITCH | element14 |
Actuator, Limit Switch | Carlton-Bates |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
SWITCH ACTUATOR, FOR SX SWITCHES | Farnell |
Where can I find additional details, specifications and documents for a JX-40?
Additional datasheets, footprints and schematics for JX-40 are listed on our Part Details page. You can also find images and similar parts to JX-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JX-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JX-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JX-40 fall under?
The JX-40 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JX-40 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JX-40 you can contact the distributor directly for product support, shipping queries etc.
Is the JX-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JX-40 have stock available?
Authorised distributors including Chip One Stop, Sager, RS Americas, Electro Enterprises and Distrelec have stock available or on a lead time for JX-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JX-40 often in real-time on the comparison pages.
What if I can't find stock of JX-40?
You can fill out our help required form which you can use to request a quote for JX-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.