Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.25
|
2
in stock
|
Buy Now | |
Sager
from US$20.41
|
347
in stock
|
Buy Now | |
RS Americas
from US$21.30
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$21.65
|
-
|
Buy Now | |
element14
from US$21.16
|
-
|
Buy Now | |
Carlton-Bates
from US$21.57
|
-
|
Buy Now | |
TTI Europe
from US$18.50
|
-
|
Buy Now | |
Farnell
from US$23.38
|
-
|
Buy Now |
For Use With | Honeywell SX Series Micro Switches |
---|---|
IP / NEMA Rating | - |
Accessory Type | Roller Lever Actuator |
Actuator Length | 0.65" |
Contact Rating | 7A at 125VAC 250VAC 28VDC |
Features | Roller Lever |
Switch Actuators Auxillary Actuator | Sager |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SX Series | Honeywell JX-25 | RS Americas |
Actuator, 1.5Ozf, Sx Series Switch | Newark Electronics |
ACTUATOR, 1.5OZF, SX SERIES SWITCH | element14 |
Actuator, Limit Switch | Carlton-Bates |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Where can I find additional details, specifications and documents for a JX-25?
Additional datasheets, footprints and schematics for JX-25 are listed on our Part Details page. You can also find images and similar parts to JX-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JX-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JX-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JX-25 fall under?
The JX-25 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JX-25 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JX-25 you can contact the distributor directly for product support, shipping queries etc.
Is the JX-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JX-25 have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for JX-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JX-25 often in real-time on the comparison pages.
What if I can't find stock of JX-25?
You can fill out our help required form which you can use to request a quote for JX-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.