Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
700
in stock
|
Buy Now | |
element14
from US$2.11
|
146
in stock
|
Buy Now | |
Farnell
from US$2.14
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
98
in stock
|
Buy Now | |
Relay Specialties
from US$1.96
|
59
in stock
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$2.25
|
-
|
Buy Now | |
TTI Europe
from US$1.71
|
-
|
Buy Now |
Protective Construction | Sealed |
---|---|
Contact Type | Standard type (5A) |
Rated Coil Voltage | 5 V DC |
Contact Arrangement | 2 Form C |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Rated Operating Power Type | Standard type |
Coil Insulation Class | Class E insulation |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 106 mA |
Resistance [±10%] (at 20°C) | 47 Ω |
Rated Operating Power | 530 mW |
Max. Allowable Voltage | 130% V of rated coil voltage (at 60°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgNi type |
Contact Rating (Resistive Load) | 5 A 250 V AC, 5 A 30 V DC |
Max. Switching Power (Resistive Load) | 1,250 VA, 150 W |
Max. Switching Voltage | 250 V AC, 30 V DC |
Max. Switching Current | 5 A |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Release Time (Initial) (at 20°C) | Max. 5 ms at rated coil voltage (without bounce, without diode) |
Operate Time (Initial) (At 20oC) | Max. 15 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.6 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2 mm) |
Mechanical Life | Min. 5x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +60°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 13 g |
Resistive Load | [at 20°C, switching frequency: 6 times/min] Min. 100x103 ope. 5 A 250 V AC Min. 100x103 ope. 5 A 30 V DC |
Dielectric Strength (Initial): Between Contact Sets | 3,000 Vrms for 1 min (detection current: 10 mA) |
RELAY JW2SN-DC5V | RS |
RELAY, DPDT, 277VAC, 30VDC, 5A | element14 |
Relay, Dpdt, 277Vac, 30Vdc, 5A | Newark Electronics |
Power Relay, 5 VDC, PC Board5 A, 2C DPDTSingle side stable, Sealed | Relay Specialties |
General Purpose Relay, JW Series, Power, Non Latching, DPDT, 5 VDC, 5 A | Avnet America |
Relay, 5 A, 5 VDC, Power, 47 Ohms, Silver Alloy, 1250 VA, 150 W, 100 MegOhms | Panasonic Electronic Components JW2SN-DC5V | RS Americas |
POWER RELAY 5V | TTI Europe |
Where can I find additional details, specifications and documents for a JW2SN-DC5V?
Additional datasheets, footprints and schematics for JW2SN-DC5V are listed on our Part Details page. You can also find images and similar parts to JW2SN-DC5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW2SN-DC5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW2SN-DC5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW2SN-DC5V fall under?
The JW2SN-DC5V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > JW Series Relays.
Can I view similar or alternative parts?
You can view similar parts to JW2SN-DC5V when available in the JW Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW2SN-DC5V you can contact the distributor directly for product support, shipping queries etc.
Is the JW2SN-DC5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW2SN-DC5V have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for JW2SN-DC5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW2SN-DC5V often in real-time on the comparison pages.
What if I can't find stock of JW2SN-DC5V?
You can fill out our help required form which you can use to request a quote for JW2SN-DC5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.