Status: | Unknown |
---|---|
Series: | JW Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | DPDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 5A |
Product Range | JW Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 4.4kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 11mA |
Coil Voltage VDC Nom | 48V |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 28.6mm |
External Height | 20mm |
External Width | 12.8mm |
Nom Operating Power | 530mW |
Relay Type | Power |
Where can I find additional details, specifications and documents for a JW2SN-DC48V-ULCSAT?
Additional datasheets, footprints and schematics for JW2SN-DC48V-ULCSAT are listed on our Part Details page. You can also find images and similar parts to JW2SN-DC48V-ULCSAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW2SN-DC48V-ULCSAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW2SN-DC48V-ULCSAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW2SN-DC48V-ULCSAT fall under?
The JW2SN-DC48V-ULCSAT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JW2SN-DC48V-ULCSAT when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW2SN-DC48V-ULCSAT you can contact the distributor directly for product support, shipping queries etc.
Is the JW2SN-DC48V-ULCSAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW2SN-DC48V-ULCSAT have stock available?
There is no stock from authorised distributors for JW2SN-DC48V-ULCSAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW2SN-DC48V-ULCSAT often in real-time on the comparison pages.
What if I can't find stock of JW2SN-DC48V-ULCSAT?
You can fill out our help required form which you can use to request a quote for JW2SN-DC48V-ULCSAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.