Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | - |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
For Use With | JW Series Relay |
Socket, Din/Chassis, Jw2, Relay | Newark Electronics |
SOCKET, DIN/CHASSIS, JW2, RELAY | element14 |
Where can I find additional details, specifications and documents for a JW2S?
Additional datasheets, footprints and schematics for JW2S are listed on our Part Details page. You can also find images and similar parts to JW2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW2S fall under?
The JW2S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JW2S when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW2S you can contact the distributor directly for product support, shipping queries etc.
Is the JW2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW2S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JW2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW2S often in real-time on the comparison pages.
What if I can't find stock of JW2S?
You can fill out our help required form which you can use to request a quote for JW2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.