Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | - |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
For Use With | JW Series Relay |
Where can I find additional details, specifications and documents for a JW1S-FASSUNG?
Additional datasheets, footprints and schematics for JW1S-FASSUNG are listed on our Part Details page. You can also find images and similar parts to JW1S-FASSUNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW1S-FASSUNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW1S-FASSUNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW1S-FASSUNG fall under?
The JW1S-FASSUNG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JW1S-FASSUNG when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW1S-FASSUNG you can contact the distributor directly for product support, shipping queries etc.
Is the JW1S-FASSUNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW1S-FASSUNG have stock available?
There is no stock from authorised distributors for JW1S-FASSUNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW1S-FASSUNG often in real-time on the comparison pages.
What if I can't find stock of JW1S-FASSUNG?
You can fill out our help required form which you can use to request a quote for JW1S-FASSUNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.