Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Quick Connect |
No. of Pins | - |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
For Use With | JW1 Series Relays |
Socket, Pcb, Jw1 Relay | Newark Electronics |
Where can I find additional details, specifications and documents for a JW1P1?
Additional datasheets, footprints and schematics for JW1P1 are listed on our Part Details page. You can also find images and similar parts to JW1P1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW1P1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW1P1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW1P1 fall under?
The JW1P1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JW1P1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW1P1 you can contact the distributor directly for product support, shipping queries etc.
Is the JW1P1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW1P1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for JW1P1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW1P1 often in real-time on the comparison pages.
What if I can't find stock of JW1P1?
You can fill out our help required form which you can use to request a quote for JW1P1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.