Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
565
in stock
|
Buy Now | |
RS Americas
from US$2.06
|
586
in stock
|
Buy Now | |
Distrelec
from US$1.96
|
178
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
106
in stock
|
Buy Now | |
element14
from US$1.89
|
106
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
Farnell
from US$1.97
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Protective Construction | Sealed |
---|---|
Contact Type | High capacity type (10 A) |
Rated Coil Voltage | 24 V DC |
Contact Arrangement | 1 Form C |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Rated Operating Power Type | Standard type |
Coil Insulation Class | Class E insulation |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 22 mA |
Resistance [±10%] (at 20°C) | 1,100 Ω |
Rated Operating Power | 530 mW |
Max. Allowable Voltage | 130% V of rated coil voltage (at 60°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgNi type |
Contact Rating (Resistive Load) | 10 A 250 V AC, 10 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,500 VA, 300 W |
Max. Switching Voltage | 250 V AC, 30 V DC |
Max. Switching Current | 10 A |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Release Time (Initial) (at 20°C) | Max. 5 ms at rated coil voltage (without bounce, without diode) |
Operate Time (Initial) (At 20oC) | Max. 15 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.6 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2 mm) |
Mechanical Life | Min. 5x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +60°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 13 g |
Resistive Load | [at 20°C, switching frequency: 6 times/min] Min. 100x103 ope. 10 A 250 V AC Min. 100x103 ope. 10 A 30 V DC |
Relay 10 A 24 V Compact PC Board Power 22 mA @ +&frasl - 10% (Nom.) | Panasonic Electronic Components JW1FSN-DC24V | RS Americas |
RELAY JW1FSN-DC24V | RS |
Panasonic PCB Power Relay JW 1CO 10A DC 24V 1.1kOhm | Distrelec |
Relay, Spdt, 277Vac, 30Vdc, 5A | Newark Electronics |
RELAY, SPDT, 277VAC, 30VDC, 5A | element14 |
General Purpose Relay, JW Series, Power, Non Latching, SPDT, 24 VDC, 10 A | Avnet America |
Power Relay, 24 VDC, PC Board10 A, 1C SPDTSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a JW1FSN-DC24V?
Additional datasheets, footprints and schematics for JW1FSN-DC24V are listed on our Part Details page. You can also find images and similar parts to JW1FSN-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW1FSN-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW1FSN-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW1FSN-DC24V fall under?
The JW1FSN-DC24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > JW Series Relays.
Can I view similar or alternative parts?
You can view similar parts to JW1FSN-DC24V when available in the JW Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW1FSN-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the JW1FSN-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW1FSN-DC24V have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for JW1FSN-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW1FSN-DC24V often in real-time on the comparison pages.
What if I can't find stock of JW1FSN-DC24V?
You can fill out our help required form which you can use to request a quote for JW1FSN-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.