Status: | Unknown |
---|---|
Series: | JW Series |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.68
|
288
in stock
|
Buy Now | |
Relay Specialties
from US$1.72
|
584
in stock
|
Buy Now | |
element14
from US$1.80
|
188
in stock
|
Buy Now | |
Farnell
from US$1.89
|
188
in stock
|
Buy Now | |
RS Americas
from US$2.40
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 10A |
Product Range | JW Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
PANASONIC EW/AROMAT RELAY | Relay Specialties |
Relay, Spdt, 277Vac, 30Vdc, 5A | Newark Electronics |
RELAY, SPDT, 277VAC, 30VDC, 5A | element14 |
RELAY GEN PURPOSE SPDT 10A 5V | Panasonic Electronic Components JW1FSN-B-DC5V | RS Americas |
Electromechanical Relay SPDT 10A 5VDC 47Ohm Through Hole | Avnet America |
POWER RELAY 5V 16A | TTI Europe |
Where can I find additional details, specifications and documents for a JW1FSN-B-DC5V?
Additional datasheets, footprints and schematics for JW1FSN-B-DC5V are listed on our Part Details page. You can also find images and similar parts to JW1FSN-B-DC5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW1FSN-B-DC5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW1FSN-B-DC5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW1FSN-B-DC5V fall under?
The JW1FSN-B-DC5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JW1FSN-B-DC5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW1FSN-B-DC5V you can contact the distributor directly for product support, shipping queries etc.
Is the JW1FSN-B-DC5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW1FSN-B-DC5V have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JW1FSN-B-DC5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW1FSN-B-DC5V often in real-time on the comparison pages.
What if I can't find stock of JW1FSN-B-DC5V?
You can fill out our help required form which you can use to request a quote for JW1FSN-B-DC5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.