Status: | Unknown |
---|---|
Series: | JW Series |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.93
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
187
in stock
|
Buy Now | |
element14
from US$1.85
|
100
in stock
|
Buy Now | |
Farnell
from US$1.89
|
98
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$2.67
|
-
|
Buy Now | |
TTI Europe
from US$1.51
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | JW Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Panasonic PCB Power Relay JW 1CO 10A DC 12V 270Ohm | Distrelec |
Relay, Spdt, 277Vac, 30Vdc, 5A | Newark Electronics |
RELAY, SPDT, 277VAC, 30VDC, 5A | element14 |
Electromechanical Relay SPDT 10A 12VDC 270Ohm Through Hole | Avnet America |
RELAY GEN PURPOSE SPDT 10A 12V | Panasonic Electronic Components JW1FSN-B-DC12V | RS Americas |
POWER RELAY 1-FORM-C | TTI Europe |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a JW1FSN-B-DC12V?
Additional datasheets, footprints and schematics for JW1FSN-B-DC12V are listed on our Part Details page. You can also find images and similar parts to JW1FSN-B-DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW1FSN-B-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW1FSN-B-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW1FSN-B-DC12V fall under?
The JW1FSN-B-DC12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JW1FSN-B-DC12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW1FSN-B-DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the JW1FSN-B-DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW1FSN-B-DC12V have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for JW1FSN-B-DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW1FSN-B-DC12V often in real-time on the comparison pages.
What if I can't find stock of JW1FSN-B-DC12V?
You can fill out our help required form which you can use to request a quote for JW1FSN-B-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.