Status: | Unknown |
---|---|
Series: | JW Series |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.48
|
900
in stock
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 10A |
Product Range | JW Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 47ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 106mA |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Current Max | 10A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 530mW |
Dielectric Strength VDC | 1000V |
External Depth | 12.8mm |
External Height | 20mm |
External Width | 28.6mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Mohm |
No. of Mechanical Operations | 106 |
Nom Operating Power | 530mW |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
Release Time | 5ms |
Weight | 15g |
POWER RELAY 5V 10A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a JW1FSN-5V?
Additional datasheets, footprints and schematics for JW1FSN-5V are listed on our Part Details page. You can also find images and similar parts to JW1FSN-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW1FSN-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW1FSN-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW1FSN-5V fall under?
The JW1FSN-5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JW1FSN-5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW1FSN-5V you can contact the distributor directly for product support, shipping queries etc.
Is the JW1FSN-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW1FSN-5V have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for JW1FSN-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW1FSN-5V often in real-time on the comparison pages.
What if I can't find stock of JW1FSN-5V?
You can fill out our help required form which you can use to request a quote for JW1FSN-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.