Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.84
|
62,700
in stock
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 270ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 44mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Current Max | 10A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 530mW |
External Depth | 12.8mm |
External Height | 20mm |
External Length / Height | 20mm |
External Width | 28.6mm |
IP / NEMA Rating | IP67 |
No. of Mechanical Operations | 106 |
Nom Operating Power | 530mW |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
Release Time | 5ms |
Weight | 15g |
POWER RELAY 12V 10A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a JW1FSN-12V?
Additional datasheets, footprints and schematics for JW1FSN-12V are listed on our Part Details page. You can also find images and similar parts to JW1FSN-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW1FSN-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW1FSN-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW1FSN-12V fall under?
The JW1FSN-12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JW1FSN-12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW1FSN-12V you can contact the distributor directly for product support, shipping queries etc.
Is the JW1FSN-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW1FSN-12V have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for JW1FSN-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW1FSN-12V often in real-time on the comparison pages.
What if I can't find stock of JW1FSN-12V?
You can fill out our help required form which you can use to request a quote for JW1FSN-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.