Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
245
in stock
|
Buy Now | |
element14
from US$2.01
|
192
in stock
|
Buy Now | |
Distrelec
from US$2.56
|
166
in stock
|
Buy Now | |
RS
from US$2.22
|
-
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
TTI Europe
from US$1.45
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Protective Construction | Sealed |
---|---|
Contact Type | High capacity type (10 A) |
Rated Coil Voltage | 24 V DC |
Contact Arrangement | 1 Form A |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Rated Operating Power Type | Standard type |
Coil Insulation Class | Class E insulation |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 22 mA |
Resistance [±10%] (at 20°C) | 1,100 Ω |
Rated Operating Power | 530 mW |
Max. Allowable Voltage | 130% V of rated coil voltage (at 60°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 10 A 250 V AC, 10 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,500 VA, 300 W |
Max. Switching Voltage | 250 V AC, 30 V DC |
Max. Switching Current | 10 A |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Release Time (Initial) (at 20°C) | Max. 5 ms at rated coil voltage (without bounce, without diode) |
Operate Time (Initial) (At 20oC) | Max. 15 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.6 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2 mm) |
Mechanical Life | Min. 5x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +60°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 13 g |
Resistive Load | [at 20°C, switching frequency: 6 times/min] Min. 100x103 ope. 10 A 250 V AC Min. 100x103 ope. 10 A 30 V DC |
Relay, Spst-No, 277Vac, 30Vdc, 5A | Newark Electronics |
Panasonic PCB Power Relay JW 1NO 10A DC 24V 1.1kOhm | Distrelec |
Power-Relay, 1-Form-A, Single side stabl | RS |
Electromechanical Relay SPST-NO 10A 24VDC 1.1KOhm Through Hole | Avnet America |
RELAY GEN PURPOSE SPST 10A 24V | Panasonic Electronic Components JW1AFSN-DC24V-F | RS Americas |
POWER RELAY 1-FORM-A | TTI Europe |
Power Relay, 24 VDC, PC Board10 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a JW1AFSN-DC24V-F?
Additional datasheets, footprints and schematics for JW1AFSN-DC24V-F are listed on our Part Details page. You can also find images and similar parts to JW1AFSN-DC24V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW1AFSN-DC24V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW1AFSN-DC24V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW1AFSN-DC24V-F fall under?
The JW1AFSN-DC24V-F is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > JW Series Relays.
Can I view similar or alternative parts?
You can view similar parts to JW1AFSN-DC24V-F when available in the JW Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW1AFSN-DC24V-F you can contact the distributor directly for product support, shipping queries etc.
Is the JW1AFSN-DC24V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW1AFSN-DC24V-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for JW1AFSN-DC24V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW1AFSN-DC24V-F often in real-time on the comparison pages.
What if I can't find stock of JW1AFSN-DC24V-F?
You can fill out our help required form which you can use to request a quote for JW1AFSN-DC24V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.