Status: | Unknown |
---|---|
Series: | JW Series |
RoHS: | Unknown |
Prices starting from US$1.23
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | JW Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Coil Current | 44mA |
POWER RELAY 1-FORM-A | TTI Europe |
Relay, Spst-No, 277Vac, 30Vdc, 5A | Newark Electronics |
Relay Power General Purpose SPST-NO 250VAC 12VDC PC Pins Through Hole Carton/Case | Avnet America |
Power RelayJW Relay | Panasonic Electronic Components JW1AFSN-B-DC12V-F | RS Americas |
RELAY, SPST-NO, 277VAC, 30VDC, 5A | element14 |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a JW1AFSN-B-DC12V-F?
Additional datasheets, footprints and schematics for JW1AFSN-B-DC12V-F are listed on our Part Details page. You can also find images and similar parts to JW1AFSN-B-DC12V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW1AFSN-B-DC12V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW1AFSN-B-DC12V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW1AFSN-B-DC12V-F fall under?
The JW1AFSN-B-DC12V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JW1AFSN-B-DC12V-F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW1AFSN-B-DC12V-F you can contact the distributor directly for product support, shipping queries etc.
Is the JW1AFSN-B-DC12V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW1AFSN-B-DC12V-F have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for JW1AFSN-B-DC12V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW1AFSN-B-DC12V-F often in real-time on the comparison pages.
What if I can't find stock of JW1AFSN-B-DC12V-F?
You can fill out our help required form which you can use to request a quote for JW1AFSN-B-DC12V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.