Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 125VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 720ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 16.7mA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 10A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
External Depth | 22mm |
External Height | 10.5mm |
External Width | 16mm |
Nom Operating Power | 200mW |
Relay Type | Power |
RELAY, SPST-NO, 125VAC, 30VDC, 16A | element14 |
Where can I find additional details, specifications and documents for a JVN1AF-12V-FJ?
Additional datasheets, footprints and schematics for JVN1AF-12V-FJ are listed on our Part Details page. You can also find images and similar parts to JVN1AF-12V-FJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JVN1AF-12V-FJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JVN1AF-12V-FJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JVN1AF-12V-FJ fall under?
The JVN1AF-12V-FJ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JVN1AF-12V-FJ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JVN1AF-12V-FJ you can contact the distributor directly for product support, shipping queries etc.
Is the JVN1AF-12V-FJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JVN1AF-12V-FJ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for JVN1AF-12V-FJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JVN1AF-12V-FJ often in real-time on the comparison pages.
What if I can't find stock of JVN1AF-12V-FJ?
You can fill out our help required form which you can use to request a quote for JVN1AF-12V-FJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.