JVN1A-4.5V-F Switches, Relays & Solenoids by Panasonic

RELAY SPST-NO 125VAC 30VDC 16A

Status: Unknown
Series: JV-N Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.10

Distributor Stock
Logo for Farnell
Farnell
from US$5.97
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.16
-
Buy Now
Logo for element14
element14
from US$4.67
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.18
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Coil Voltage 4.5VDC
Contact Current 16A
Product Range JV-N Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 125VAC

Alternative Descriptions

Relay, Spst-No, 125Vac, 30Vdc, 16A | Newark Electronics
Relay Power SPST-NO 277VAC 4.5VDC PC Pins Through Hole Carton/Case | Avnet America
Power RelayJV-N Relay(Sealed type) | Panasonic Electronic Components JVN1A-4.5V-F | RS Americas
POWER RELAY 4.5V 16A 1NO THT | TTI Europe
Power Relay Coil Volt | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a JVN1A-4.5V-F?

Additional datasheets, footprints and schematics for JVN1A-4.5V-F are listed on our Part Details page. You can also find images and similar parts to JVN1A-4.5V-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JVN1A-4.5V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JVN1A-4.5V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JVN1A-4.5V-F fall under?

The JVN1A-4.5V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to JVN1A-4.5V-F when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JVN1A-4.5V-F you can contact the distributor directly for product support, shipping queries etc.

Is the JVN1A-4.5V-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JVN1A-4.5V-F have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for JVN1A-4.5V-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JVN1A-4.5V-F often in real-time on the comparison pages.

What if I can't find stock of JVN1A-4.5V-F?

You can fill out our help required form which you can use to request a quote for JVN1A-4.5V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay