Status: | Unknown |
---|---|
Series: | JV-N Series |
RoHS: | Unknown |
Prices starting from US$3.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.18
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$5.02
|
70
in stock
|
Buy Now | |
element14
from US$4.54
|
70
in stock
|
Buy Now | |
Distrelec
from US$5.55
|
22
in stock
|
Buy Now | |
Avnet America
from US$3.65
|
-
|
Buy Now | |
RS Americas
from US$6.34
|
-
|
Buy Now | |
TTI Europe
from US$4.12
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | JV-N Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 125VAC |
Power Relay, Spst-No, 24Vdc, 16A, Tht Rohs Compliant: Yes |Panasonic JVN1A-24V-F | Newark Electronics |
POWER RELAY, SPST-NO, 24VDC, 16A, THT | element14 |
Panasonic PCB Power Relay JV-N 1NO 16A DC 24V 2.88kOhm | Distrelec |
Relay Power SPST-NO 277VAC 24VDC PC Pins Through Hole Carton/Case | Avnet America |
Power RelayJV-N Relay(Sealed type) | Panasonic Electronic Components JVN1A-24V-F | RS Americas |
POWER RELAY | TTI Europe |
Power Relay Coil Volt | Relay Specialties |
Where can I find additional details, specifications and documents for a JVN1A-24V-F?
Additional datasheets, footprints and schematics for JVN1A-24V-F are listed on our Part Details page. You can also find images and similar parts to JVN1A-24V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JVN1A-24V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JVN1A-24V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JVN1A-24V-F fall under?
The JVN1A-24V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JVN1A-24V-F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JVN1A-24V-F you can contact the distributor directly for product support, shipping queries etc.
Is the JVN1A-24V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JVN1A-24V-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for JVN1A-24V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JVN1A-24V-F often in real-time on the comparison pages.
What if I can't find stock of JVN1A-24V-F?
You can fill out our help required form which you can use to request a quote for JVN1A-24V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.