Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.44
|
No stock
|
Buy Now | |
Rapid Electronics
from US$36.51
|
2,582
in stock
|
Buy Now | |
Chip One Stop
from US$27.30
|
2,582
in stock
|
Buy Now | |
Distrelec
from US$30.15
|
2,582
in stock
|
Buy Now | |
Electro Enterprises
from US$26.40
|
1
in stock
|
Buy Now | |
Sager
-
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$30.99
|
-
|
Buy Now | |
RS Americas
from US$31.22
|
-
|
Buy Now | |
element14
from US$31.49
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
For Use With | Honeywell V3 Series Micro Switches |
---|---|
IP / NEMA Rating | - |
Actuator Length | 0.81" |
Operating Force Max | 28ozf |
Operating Position | 20.47 mm |
Over Travel | 0.89mm |
Over Travel Min | 0.889mm |
Switch Actuators V3/V7 Aux Actuator .81 tandem | Rapid Electronics |
Honeywell Switch Actuators V3/V7 Aux Actuator .81 | Distrelec |
Switch Actuators V3/V7 Aux Actuator .81 tandem roll leaf | Sager |
Actuator, 28Ozf, V7/V15 Series Micro Sw | Newark Electronics |
V Basic Switch part, Dual Roller actuator, stainless steel leaf | Honeywell JV-82 | RS Americas |
Switch Actuator | element14 |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a JV-82?
Additional datasheets, footprints and schematics for JV-82 are listed on our Part Details page. You can also find images and similar parts to JV-82 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JV-82 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JV-82 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JV-82 fall under?
The JV-82 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JV-82 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JV-82 you can contact the distributor directly for product support, shipping queries etc.
Is the JV-82 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JV-82 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Electro Enterprises and Sager have stock available or on a lead time for JV-82.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JV-82 often in real-time on the comparison pages.
What if I can't find stock of JV-82?
You can fill out our help required form which you can use to request a quote for JV-82 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.