Status: | Unknown |
---|---|
Series: | MICRO SWITCH&trade |
RoHS: | Unknown |
Prices starting from US$22.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.84
|
No stock
|
Buy Now | |
Sager
from US$27.49
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$29.20
|
270
in stock
|
Buy Now | |
element14
from US$29.82
|
270
in stock
|
Buy Now | |
Farnell
from US$36.82
|
270
in stock
|
Buy Now | |
Carlton-Bates
from US$34.96
|
125
in stock
|
Buy Now | |
RS Americas
from US$26.36
|
-
|
Buy Now |
For Use With | Honeywell V3 Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | MICRO SWITCH&trade |
Actuator Length | 1.27" |
Differential Travel Max | 0.635mm |
Operating Force | 9ozf |
Switch Actuators V3/V7 Aux Actuator 1.27 flat | Sager |
Auxiliary Actuator, Jv Series Microswitch | Newark Electronics |
AUXILIARY ACTUATOR, JV SERIES MICROSWITCH | element14 |
Actuator, Limit Switch | Carlton-Bates |
Switch snap action Leaf Actuator | RS |
SWITCH LONG LEVER | Honeywell JV-7 | RS Americas |
Where can I find additional details, specifications and documents for a JV-7?
Additional datasheets, footprints and schematics for JV-7 are listed on our Part Details page. You can also find images and similar parts to JV-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JV-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JV-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JV-7 fall under?
The JV-7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JV-7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JV-7 you can contact the distributor directly for product support, shipping queries etc.
Is the JV-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JV-7 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for JV-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JV-7 often in real-time on the comparison pages.
What if I can't find stock of JV-7?
You can fill out our help required form which you can use to request a quote for JV-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.