Status: | Unknown |
---|---|
Series: | MICRO SWITCH&trade |
RoHS: | Unknown |
Prices starting from US$14.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.78
|
1
in stock
|
Buy Now | |
Sager
from US$14.41
|
640
in stock
|
Buy Now | |
Newark Electronics
from US$16.29
|
444
in stock
|
Buy Now | |
element14
from US$16.43
|
444
in stock
|
Buy Now | |
Farnell
from US$20.95
|
444
in stock
|
Buy Now | |
RS Americas
from US$15.07
|
266
in stock
|
Buy Now | |
Electro Enterprises
from US$18.98
|
193
in stock
|
Buy Now | |
Distrelec
from US$17.66
|
11
in stock
|
Buy Now | |
Carlton-Bates
-
|
200
in stock
|
Buy Now |
For Use With | Honeywell V3 Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | MICRO SWITCH&trade |
Actuator Length | 0.81" |
Differential Travel Max | 0.406mm |
Features | Roller Leaf |
Switch Actuators Snap Action Roller Leaf Screw 3.34N | Sager |
Actuator, 18Ozf, Jv Series Limit Switch | Newark Electronics |
ACTUATOR, 18OZF, JV SERIES LIMIT SWITCH | element14 |
Honeywell, Microswitch Actuator, Roller Lever, For Use With V Basic Switces | Honeywell JV-5 | RS Americas |
Honeywell Roller Lever Roller Lever Metallic V3 Switches | Distrelec |
Switch Auxiliary Actuator Roller Lever | RS |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a JV-5?
Additional datasheets, footprints and schematics for JV-5 are listed on our Part Details page. You can also find images and similar parts to JV-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JV-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JV-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JV-5 fall under?
The JV-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JV-5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JV-5 you can contact the distributor directly for product support, shipping queries etc.
Is the JV-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JV-5 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JV-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JV-5 often in real-time on the comparison pages.
What if I can't find stock of JV-5?
You can fill out our help required form which you can use to request a quote for JV-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.