Status: | Unknown |
---|---|
Series: | MICRO SWITCH&trade |
RoHS: | Unknown |
Prices starting from US$32.19
For Use With | Honeywell V3 Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | MICRO SWITCH&trade |
Actuator Length | 0.75" |
Differential Travel Max | 1.981mm |
Features | Roller Lever |
Actuator, 5Ozf, Limit Switch | Newark Electronics |
ACTUATOR, 5OZF, LIMIT SWITCH | element14 |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Actuator, Limit Switch | Carlton-Bates |
Switch Actuators V3/V7 Aux Actuator 0.750 roller lever | Sager |
Where can I find additional details, specifications and documents for a JV-20.?
Additional datasheets, footprints and schematics for JV-20. are listed on our Part Details page. You can also find images and similar parts to JV-20. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JV-20. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JV-20. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JV-20. fall under?
The JV-20. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JV-20. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JV-20. you can contact the distributor directly for product support, shipping queries etc.
Is the JV-20. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JV-20. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and TTI Europe have stock available or on a lead time for JV-20..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JV-20. often in real-time on the comparison pages.
What if I can't find stock of JV-20.?
You can fill out our help required form which you can use to request a quote for JV-20. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.