Status: | Unknown |
---|---|
Series: | MICRO SWITCH? V7 Series |
RoHS: | Unknown |
For Use With | Honeywell V3 Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | MICRO SWITCH? V7 Series |
Actuator Length | 0.84" |
Differential Travel Max | 0.406mm |
Features | Short Straight Lever |
Straight lever | Transfer Multisort Elektronik |
V Basic Switch Part-Leaf/Honeywell Rohs Compliant: Yes |Honeywell JV-1 | Newark Electronics |
Actuator, Limit Switch | Carlton-Bates |
Switch Actuators Auxiliary Actuator Switch Accessories | Sager |
Where can I find additional details, specifications and documents for a JV-1?
Additional datasheets, footprints and schematics for JV-1 are listed on our Part Details page. You can also find images and similar parts to JV-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JV-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JV-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JV-1 fall under?
The JV-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JV-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JV-1 you can contact the distributor directly for product support, shipping queries etc.
Is the JV-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JV-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for JV-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JV-1 often in real-time on the comparison pages.
What if I can't find stock of JV-1?
You can fill out our help required form which you can use to request a quote for JV-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.