Status: | Unknown |
---|---|
Series: | JUW Series |
RoHS: | Compliant |
Capacitance | 4.7F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | JUW Series |
Capacitance Tolerance | ± 20% |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
RoHS Compliant | Yes |
Capacitor, Double Layer, 4.7F 2.7V, 1 Ohm | Newark Electronics |
Supercapacitor, EDLC, 4.7 F, 2.7 V, � 20%, 1000 hours @ 70�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a JUWT1475MPD?
Additional datasheets, footprints and schematics for JUWT1475MPD are listed on our Part Details page. You can also find images and similar parts to JUWT1475MPD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JUWT1475MPD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JUWT1475MPD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JUWT1475MPD fall under?
The JUWT1475MPD is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to JUWT1475MPD when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JUWT1475MPD you can contact the distributor directly for product support, shipping queries etc.
Is the JUWT1475MPD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JUWT1475MPD have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet Abacus have stock available or on a lead time for JUWT1475MPD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JUWT1475MPD often in real-time on the comparison pages.
What if I can't find stock of JUWT1475MPD?
You can fill out our help required form which you can use to request a quote for JUWT1475MPD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.