Status: | Unknown |
---|---|
Series: | LFO Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | JST SFO-1.0-250N & SFO-2.5-250N Flag Terminals |
Product Range | LFO Series |
SVHC | No SVHC (17-Dec-2015) |
Colour | Blue |
Crimp Application | Connectors |
RoHS Compliant | NA |
Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a JUCS-FO?
Additional datasheets, footprints and schematics for JUCS-FO are listed on our Part Details page. You can also find images and similar parts to JUCS-FO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JUCS-FO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JUCS-FO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JUCS-FO fall under?
The JUCS-FO is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to JUCS-FO when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JUCS-FO you can contact the distributor directly for product support, shipping queries etc.
Is the JUCS-FO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JUCS-FO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JUCS-FO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JUCS-FO often in real-time on the comparison pages.
What if I can't find stock of JUCS-FO?
You can fill out our help required form which you can use to request a quote for JUCS-FO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.