Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Protective Construction | Sealed |
---|---|
Terminal Type | PC board terminal |
Rated Coil Voltage | 12 V DC |
Contact Arrangement | 1 Form A |
Operating Function | Single side stable |
Coil Insulation Class | Class F insulation |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 75% V of Rated coil voltage (initial) |
Release Voltage (at20°C) | Min. 10% V of Rated coil voltage (initial) |
Rated Operating Current [±10%] (at 20°C) | 83.3 mA |
Resistance [±10%] (at 20°C) | 144 Ω |
Rated Operating Power | 1000 mW |
Max. Allowable Voltage | 120% V of Rated coil voltage (at 85°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 50 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 20 A 277 V AC |
Max. Switching Power (Resistive Load) | 8,310 VA |
Max. Switching Voltage | 277 V AC |
Max. Switching Current | 30 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 100 MΩ (At 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,200 Vrms for 1 min. (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 3,500 Vrms for 1 min. (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 6,000 V |
Operate Time (Initial) (At 20oC) | Max. 15 ms (at rated coil voltage, without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms (at rated coil voltage, without bounce, without diode) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2.0 mm) |
Mechanical Life | Min. 1x107 ope. (at 180 times/min.) |
Conditions | Ambient temperature: -55 to +85°C Humidity: 5 to 85% R.H. (Avoid icing and condensation) |
Weight (Typ.) | Approx. 25 g |
Resistive Load | Min. 100,000 ope. 20 A 277 V AC (at 20°C, at 20 times/min.) |
POWER RELAY, SPST, 12VDC, 20A, THT | Farnell |
Power Relay, 12 VDC, PC board30 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a JTV1AS-PA-12V?
Additional datasheets, footprints and schematics for JTV1AS-PA-12V are listed on our Part Details page. You can also find images and similar parts to JTV1AS-PA-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JTV1AS-PA-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JTV1AS-PA-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JTV1AS-PA-12V fall under?
The JTV1AS-PA-12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > JT-V Series Relays.
Can I view similar or alternative parts?
You can view similar parts to JTV1AS-PA-12V when available in the JT-V Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JTV1AS-PA-12V you can contact the distributor directly for product support, shipping queries etc.
Is the JTV1AS-PA-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JTV1AS-PA-12V have stock available?
Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for JTV1AS-PA-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JTV1AS-PA-12V often in real-time on the comparison pages.
What if I can't find stock of JTV1AS-PA-12V?
You can fill out our help required form which you can use to request a quote for JTV1AS-PA-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.