Status: | Unknown |
---|---|
Series: | JT-N Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 20A |
Product Range | JT-N Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Power Relay, 24 VDC, PC board30 A, 1C SPDTSingle side stable, Sealed | Relay Specialties |
AUTOMOTIVE RELAY | TTI Europe |
Relay, Spdt, 277Vac, 28Vdc, 20A | Newark Electronics |
Where can I find additional details, specifications and documents for a JTN1S-PA-F-DC24V?
Additional datasheets, footprints and schematics for JTN1S-PA-F-DC24V are listed on our Part Details page. You can also find images and similar parts to JTN1S-PA-F-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JTN1S-PA-F-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JTN1S-PA-F-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JTN1S-PA-F-DC24V fall under?
The JTN1S-PA-F-DC24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JTN1S-PA-F-DC24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JTN1S-PA-F-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the JTN1S-PA-F-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JTN1S-PA-F-DC24V have stock available?
Authorised distributors including Relay Specialties, TTI Europe and Newark Electronics have stock available or on a lead time for JTN1S-PA-F-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JTN1S-PA-F-DC24V often in real-time on the comparison pages.
What if I can't find stock of JTN1S-PA-F-DC24V?
You can fill out our help required form which you can use to request a quote for JTN1S-PA-F-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.