Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Protective Construction | Sealed |
---|---|
Terminal Type | PC board terminal |
Rated Coil Voltage | 24 V DC |
Contact Arrangement | 1 Form A |
Operating Function | Single side stable |
Pick-Up Voltage | 75%V or less of Nominal coil voltage (Initial) |
Drop-Out Voltage | 10%V or more of Nominal coil voltage (Initial) |
Rated Operating Power | 800 mW |
Max. Switching Voltage | 277 V AC |
Max. Switching Current | 30 A |
Contact Material | AgSnO2 type |
Coil Insulation Class | Class F insulation |
Dielectric Strength (Initial): Between Contact and Coil | 2,500 Vrms for 1 min. (detection current: 10 mA) |
Operate Voltage (@20oC) | Max. 75% V of rated coil voltage (initial) |
Release Voltage (at20°C) | Min. 10% V of rataed coil voltage (initial) |
Rated Operating Current [±10%] (at 20°C) | 33.3 mA |
Resistance [±10%] (at 20°C) | 720 Ω |
Max. Allowable Voltage (at 20°C 68°F) | 120% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 50 mΩ (by voltage drop 6 V DC 1 A) |
Contact Rating (Resistive Load) | 20 A 277 V AC |
Max. Switching Power (Resistive Load) | 8,310 VA (30 A 277 V AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 100 MΩ (At 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,200 Vrms for 1 min. (detection current: 10 mA) |
Operate Time (Initial) (At 20oC) | Max. 20 ms (at rated coil voltage, without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms (at rated coil voltage, without bounce, without diode) |
Hock Resistance (Functional) | Min. 98 m/s2 (half-sine shock pulse: 11 ms;, detection time: 10 µs) |
Hock Resistance (Destructive) | Min. 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2 mm) |
Mechanical Life | Min. 1x107 ope. |
Electrical Life | Min. 1x105 ope. (20 A 277 V AC at resistive load) (at 20 times/min.) |
Conditions | Ambient temperature: -55 to +85°C Humidity: 5 to 85% R.H. (Avoid icing and condensation) |
Weight (Typ.) | Approx. 25 g |
Relay | RS |
Relay, 30 A, 277 VAC, 24 VDC, PCB, Sealed, 1 Form A, 720 Ohms, Silver Alloy | RS Americas |
AUTOMOTIV RELAY 24V 30A THT | TTI Europe |
Power Relay, 24 VDC, PC board30 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a JTN1AS-PA-F-DC24V?
Additional datasheets, footprints and schematics for JTN1AS-PA-F-DC24V are listed on our Part Details page. You can also find images and similar parts to JTN1AS-PA-F-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JTN1AS-PA-F-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JTN1AS-PA-F-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JTN1AS-PA-F-DC24V fall under?
The JTN1AS-PA-F-DC24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > JT-N Series Relay.
Can I view similar or alternative parts?
You can view similar parts to JTN1AS-PA-F-DC24V when available in the JT-N Series Relay range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JTN1AS-PA-F-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the JTN1AS-PA-F-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JTN1AS-PA-F-DC24V have stock available?
Authorised distributors including Ozdisan, RS, RS Americas, TTI Europe and Relay Specialties have stock available or on a lead time for JTN1AS-PA-F-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JTN1AS-PA-F-DC24V often in real-time on the comparison pages.
What if I can't find stock of JTN1AS-PA-F-DC24V?
You can fill out our help required form which you can use to request a quote for JTN1AS-PA-F-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.