Status: | Unknown |
---|---|
Series: | Ty Fast Series |
RoHS: | Unknown |
Kit Contents | 500 Natural Colour Nylon 6.6 (Polyamide 6.6) Ty-Fast® |
---|---|
Product Range | Ty Fast Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie |
Approval Bodies | UL |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Colour | Natural |
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Natural |
External Depth | 108mm |
External Length / Height | 266mm |
External Width | 114mm |
Material | Nylon 6.6 |
Cable Tie With Jar, 500Pc, Nylon6/6, Wht | Newark Electronics |
CABLE TIE WITH JAR, 500PC, NYLON6/6, WHT | element14 |
TYFAST-JARRE 500 COL.3 DIM NAT | RS |
Where can I find additional details, specifications and documents for a JTN-500?
Additional datasheets, footprints and schematics for JTN-500 are listed on our Part Details page. You can also find images and similar parts to JTN-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JTN-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JTN-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JTN-500 fall under?
The JTN-500 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to JTN-500 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JTN-500 you can contact the distributor directly for product support, shipping queries etc.
Is the JTN-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JTN-500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for JTN-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JTN-500 often in real-time on the comparison pages.
What if I can't find stock of JTN-500?
You can fill out our help required form which you can use to request a quote for JTN-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.