Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.93
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 2 Ganged |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Rj45 Connector, Jack, 8P8C, Tht | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, THT | element14 |
10G BASE-T 2 Port 8 Position Right Angle Shielded RJ45 Magjack Connector | Future Electronics |
RJ45 WITH INTEGRATED MAGNETICS | Avnet America |
Modular Connectors / Ethernet Connectors RJ45, 1x2, 10G 4P PoE | Sager |
Where can I find additional details, specifications and documents for a JTL-U1003NL?
Additional datasheets, footprints and schematics for JTL-U1003NL are listed on our Part Details page. You can also find images and similar parts to JTL-U1003NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JTL-U1003NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JTL-U1003NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JTL-U1003NL fall under?
The JTL-U1003NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JTL-U1003NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JTL-U1003NL you can contact the distributor directly for product support, shipping queries etc.
Is the JTL-U1003NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JTL-U1003NL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for JTL-U1003NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JTL-U1003NL often in real-time on the comparison pages.
What if I can't find stock of JTL-U1003NL?
You can fill out our help required form which you can use to request a quote for JTL-U1003NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.