Status: | Unknown |
---|---|
Series: | Journeyman Series |
RoHS: | Unknown |
AF Size - Imperial | 0.1563" |
---|---|
Hex Key Type | T Handle |
Long Arm Length | 152.4mm |
Product Range | Journeyman Series |
RoHS Compliant | NA |
5/32" | RS Americas |
Hex Key, T-Handle, 5/32", 6" | Newark Electronics |
Hex Key Set | Carlton-Bates |
Where can I find additional details, specifications and documents for a JTH6E10?
Additional datasheets, footprints and schematics for JTH6E10 are listed on our Part Details page. You can also find images and similar parts to JTH6E10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JTH6E10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JTH6E10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JTH6E10 fall under?
The JTH6E10 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Key > Hex Key.
Can I view similar or alternative parts?
You can view similar parts to JTH6E10 when available in the Hex Key range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JTH6E10 you can contact the distributor directly for product support, shipping queries etc.
Is the JTH6E10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JTH6E10 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for JTH6E10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JTH6E10 often in real-time on the comparison pages.
What if I can't find stock of JTH6E10?
You can fill out our help required form which you can use to request a quote for JTH6E10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.