Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0241
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0241
|
No stock
|
Buy Now |
Frequency Min | - |
---|---|
Frequency Max | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
RF IC Case Style | - |
No. of Pins | 2Pins |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Communication Function | Discriminator |
Termination Type | Through Hole |
DISCRIMINATOR, CERAMIC, JTB SERIES | Farnell |
Where can I find additional details, specifications and documents for a JTB455C18?
Additional datasheets, footprints and schematics for JTB455C18 are listed on our Part Details page. You can also find images and similar parts to JTB455C18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JTB455C18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JTB455C18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JTB455C18 fall under?
The JTB455C18 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to JTB455C18 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JTB455C18 you can contact the distributor directly for product support, shipping queries etc.
Is the JTB455C18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JTB455C18 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for JTB455C18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JTB455C18 often in real-time on the comparison pages.
What if I can't find stock of JTB455C18?
You can fill out our help required form which you can use to request a quote for JTB455C18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.