Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Gender | Jack |
Rj45 Connector, Jack, 8P8C, Tht | Newark Electronics |
Conn RJ-45 RCP 8 POS 2.03mm Solder RA Thru-Hole 20 Terminal 1 Port | Future Electronics |
CONNRJ451X110GPP0.0423611111111111TD | Avnet America |
Modular Connectors / Ethernet Connectors RJ45 4P 10Base-T THT Connector | Sager |
Where can I find additional details, specifications and documents for a JT7-1119NL?
Additional datasheets, footprints and schematics for JT7-1119NL are listed on our Part Details page. You can also find images and similar parts to JT7-1119NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JT7-1119NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JT7-1119NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JT7-1119NL fall under?
The JT7-1119NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JT7-1119NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JT7-1119NL you can contact the distributor directly for product support, shipping queries etc.
Is the JT7-1119NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JT7-1119NL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for JT7-1119NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JT7-1119NL often in real-time on the comparison pages.
What if I can't find stock of JT7-1119NL?
You can fill out our help required form which you can use to request a quote for JT7-1119NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.