Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$17.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.80
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$22.30
|
325
in stock
|
Buy Now | |
RS Americas
from US$23.05
|
82
in stock
|
Buy Now | |
Sager
from US$29.56
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$25.57
|
-
|
Buy Now | |
element14
from US$17.62
|
-
|
Buy Now | |
Carlton-Bates
from US$25.05
|
-
|
Buy Now |
For Use With | Honeywell ZX Series Switches |
---|---|
Differential Travel Max | 1.575mm |
Operating Force Max | 16ozf |
Operating Position | 0.685 in |
Over Travel Min | 0.635mm |
RoHS Compliant | Yes |
AUXILIARY ACTUATOR, ROLLER LEVER | Honeywell JT-5 | RS Americas |
Switch Actuators Lever Spring Roll Switch Accessories | Sager |
Actuator, 16Ozf, Zx Series Switch | Newark Electronics |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a JT-5?
Additional datasheets, footprints and schematics for JT-5 are listed on our Part Details page. You can also find images and similar parts to JT-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JT-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JT-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JT-5 fall under?
The JT-5 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to JT-5 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JT-5 you can contact the distributor directly for product support, shipping queries etc.
Is the JT-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JT-5 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Sager, RS and Newark Electronics have stock available or on a lead time for JT-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JT-5 often in real-time on the comparison pages.
What if I can't find stock of JT-5?
You can fill out our help required form which you can use to request a quote for JT-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.