Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.20
|
No stock
|
Buy Now | |
Avnet America
from US$8.61
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$10.64
|
-
|
Buy Now | |
Future Electronics
from US$8.95
|
-
|
Buy Now | |
element14
from US$9.51
|
-
|
Buy Now | |
Avnet Asia
from US$8.27
|
-
|
Buy Now | |
TTI Europe
from US$8.71
|
-
|
Buy Now | |
Sager
from US$8.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Gender | Jack |
CONN RJ45 10G 1X1 CMS | Avnet America |
Rj45 Connector, Jack, 8P8C, Tht | Newark Electronics |
G/Y-G LEDs 10G BASE-T 1 Port Right Angle Shielded RJ45 Magjack Connector | Future Electronics |
RJ45 CONNECTOR, JACK, 8P8C, THT | element14 |
Modular Connectors / Ethernet Connectors CONN PULSEJACK 1PORT 10GBASE-T | Sager |
Where can I find additional details, specifications and documents for a JT4-1108HL?
Additional datasheets, footprints and schematics for JT4-1108HL are listed on our Part Details page. You can also find images and similar parts to JT4-1108HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JT4-1108HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JT4-1108HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JT4-1108HL fall under?
The JT4-1108HL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JT4-1108HL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JT4-1108HL you can contact the distributor directly for product support, shipping queries etc.
Is the JT4-1108HL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JT4-1108HL have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Avnet Asia have stock available or on a lead time for JT4-1108HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JT4-1108HL often in real-time on the comparison pages.
What if I can't find stock of JT4-1108HL?
You can fill out our help required form which you can use to request a quote for JT4-1108HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.