Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Gender | Jack |
Rj45 Connector, Jack, 8P8C, Tht | Newark Electronics |
CONN,RJ45,1X1,10G,1:1,TD | Avnet America |
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN W/LED'S ETHERNET (NON PoE) | Sager |
Where can I find additional details, specifications and documents for a JT3-1101HL?
Additional datasheets, footprints and schematics for JT3-1101HL are listed on our Part Details page. You can also find images and similar parts to JT3-1101HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JT3-1101HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JT3-1101HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JT3-1101HL fall under?
The JT3-1101HL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JT3-1101HL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JT3-1101HL you can contact the distributor directly for product support, shipping queries etc.
Is the JT3-1101HL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JT3-1101HL have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America and Sager have stock available or on a lead time for JT3-1101HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JT3-1101HL often in real-time on the comparison pages.
What if I can't find stock of JT3-1101HL?
You can fill out our help required form which you can use to request a quote for JT3-1101HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.