Status: | Unknown |
---|---|
Series: | JSN Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | JSN Series |
Capacitor Case Style | SMD |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitor: polyester | Transfer Multisort Elektronik |
Cap, Stacked, 6.8Uf, 250V, Film | Newark Electronics |
Film Capacitors 250V 6.8uF 10% AEC-Q200 | KEMET JSNIK4680KB6L0 | RS Americas |
CAP, STACKED, 6.8UF, 250V, FILM | element14 |
Where can I find additional details, specifications and documents for a JSNIK4680KB6L0?
Additional datasheets, footprints and schematics for JSNIK4680KB6L0 are listed on our Part Details page. You can also find images and similar parts to JSNIK4680KB6L0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JSNIK4680KB6L0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JSNIK4680KB6L0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JSNIK4680KB6L0 fall under?
The JSNIK4680KB6L0 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to JSNIK4680KB6L0 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JSNIK4680KB6L0 you can contact the distributor directly for product support, shipping queries etc.
Is the JSNIK4680KB6L0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JSNIK4680KB6L0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for JSNIK4680KB6L0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JSNIK4680KB6L0 often in real-time on the comparison pages.
What if I can't find stock of JSNIK4680KB6L0?
You can fill out our help required form which you can use to request a quote for JSNIK4680KB6L0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.