Status: | Unknown |
---|---|
Series: | JS-M Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 10A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | JS-M Series |
Contact Voltage DC Nom | 16V |
Coil Resistance | 225ohm |
Contact Material | Silver Alloy |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 53.3mA |
Coil Operating Lower Percent Limit | 53% |
Coil Operating Upper Percent Limit | 133% |
Coil Type | DC |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 10A |
Contact Current DC Max | 15A |
Contact Current Max | 10A |
Contact Current Min | 10A |
Contact Voltage DC Max | 16V |
DC Coil Power | 640mW |
External Depth | 16mm |
External Height | 16.4mm |
External Length / Height | 22mm |
External Width | 16mm |
Nom Operating Power | 640mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 10ms |
PCB Hole Diameter | 1.3mm |
Relay Type | Power |
Release Time | 10ms |
Switch Current Max | 10A |
Switching Current Max | 10A |
RELAY, AUTOMOTIVE, SPDT, 16VDC, 10A | Farnell |
PANASONIC EW/AROMAT AUTOMOTIVE | Relay Specialties |
Where can I find additional details, specifications and documents for a JSM1-12V-4?
Additional datasheets, footprints and schematics for JSM1-12V-4 are listed on our Part Details page. You can also find images and similar parts to JSM1-12V-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JSM1-12V-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JSM1-12V-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JSM1-12V-4 fall under?
The JSM1-12V-4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to JSM1-12V-4 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JSM1-12V-4 you can contact the distributor directly for product support, shipping queries etc.
Is the JSM1-12V-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JSM1-12V-4 have stock available?
Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for JSM1-12V-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JSM1-12V-4 often in real-time on the comparison pages.
What if I can't find stock of JSM1-12V-4?
You can fill out our help required form which you can use to request a quote for JSM1-12V-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.