Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Zero Power Resistance at 25°C | - |
---|---|
Product Range | - |
Thermistor Mounting | - |
Beta Value (K) | - |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -30°C |
Self-Adhering Surface Temp Sensor,160mm | RS |
Self-Adhering Surface Temp Sensor, 160Mm | Newark Electronics |
Sensor, | Amphenol Advanced Sensors JS7352 | RS Americas |
Self-Adhering Surface Temperature Sensor with NTC Thermistor 45 x 15mm 10kOhm 4.5% | Avnet America |
Where can I find additional details, specifications and documents for a JS7352?
Additional datasheets, footprints and schematics for JS7352 are listed on our Part Details page. You can also find images and similar parts to JS7352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS7352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS7352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS7352 fall under?
The JS7352 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to JS7352 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS7352 you can contact the distributor directly for product support, shipping queries etc.
Is the JS7352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS7352 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JS7352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS7352 often in real-time on the comparison pages.
What if I can't find stock of JS7352?
You can fill out our help required form which you can use to request a quote for JS7352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.