Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.32
|
No stock
|
Buy Now | |
Sager
from US$6.47
|
419
in stock
|
Buy Now | |
Electro Enterprises
from US$7.23
|
185
in stock
|
Buy Now | |
RS Americas
from US$7.16
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$8.68
|
19
in stock
|
Buy Now | |
Relay Specialties
from US$2.58
|
16
in stock
|
Buy Now | |
Carlton-Bates
from US$6.83
|
-
|
Buy Now |
For Use With | Honeywell SM Series Microswitches |
---|---|
Accessory Type | Simulated Roller Leaf Actuator |
Actuator Length | 0.58" |
Contact Rating | 11A at 115/125/250VAC/30VDC |
RoHS Compliant | Yes |
Switch Actuators Auxillary Actuator | Sager |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SM Series | Honeywell JS-7 | RS Americas |
Actuator, 10Ozf, Sm Series Switch | Newark Electronics |
Switch Snap Action N.O./N.C. S | Relay Specialties |
Actuator, Simulated Roller Leaf, SM Seri | RS |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a JS-7?
Additional datasheets, footprints and schematics for JS-7 are listed on our Part Details page. You can also find images and similar parts to JS-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS-7 fall under?
The JS-7 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to JS-7 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS-7 you can contact the distributor directly for product support, shipping queries etc.
Is the JS-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JS-7 have stock available?
Authorised distributors including Sager, Electro Enterprises, RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for JS-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS-7 often in real-time on the comparison pages.
What if I can't find stock of JS-7?
You can fill out our help required form which you can use to request a quote for JS-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.