Status: | Unknown |
---|---|
Series: | Minature SM Series |
RoHS: | Unknown |
Prices starting from US$8.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.82
|
211
in stock
|
Buy Now | |
Sager
from US$9.63
|
2,981
in stock
|
Buy Now | |
RS Americas
from US$8.87
|
339
in stock
|
Buy Now | |
Newark Electronics
from US$11.34
|
250
in stock
|
Buy Now | |
element14
from US$10.08
|
250
in stock
|
Buy Now | |
Farnell
from US$12.62
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$8.63
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.89
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$17.45
|
8
in stock
|
Buy Now | |
Electro Enterprises
from US$9.77
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$9.66
|
-
|
Buy Now | |
TTI Europe
from US$10.50
|
-
|
Buy Now |
For Use With | ZX Series Switches |
---|---|
IP / NEMA Rating | - |
Product Range | Minature SM Series |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Roller Lever |
Differential Travel Max | 0.015" |
External Length / Height | 12.7mm |
Lever Length | 15mm |
Operating Force Max | 10ozf |
Over Travel Min | 0.015" |
Thread Size | 2 - 56 NC |
Switch Actuators Actuator ROLLER LEVER | Sager |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SM Series | Honeywell JS-5 | RS Americas |
Actuator, 10Ozf, Sm Series Switch | Newark Electronics |
ACTUATOR, 10OZF, SM SERIES SWITCH | element14 |
Switch Actuator Roller Leaf SM Series | RS |
Driving lever | Transfer Multisort Elektronik |
Snap Acting/Limit Switch Momentary 2.36mm | Rapid Electronics |
Actuator, Limit Switch | Carlton-Bates |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Where can I find additional details, specifications and documents for a JS-5?
Additional datasheets, footprints and schematics for JS-5 are listed on our Part Details page. You can also find images and similar parts to JS-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS-5 fall under?
The JS-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JS-5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS-5 you can contact the distributor directly for product support, shipping queries etc.
Is the JS-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS-5 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for JS-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS-5 often in real-time on the comparison pages.
What if I can't find stock of JS-5?
You can fill out our help required form which you can use to request a quote for JS-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.