Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Honeywell SM Series Microswitches |
---|---|
Differential Travel Max | 0.381mm |
Operating Force Max | 40ozf |
Over Travel Min | 0.127mm |
RoHS Compliant | Yes |
Switch Actuators DBL Spring Roller Limit switch | Sager |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SM Series | Honeywell JS-31 | RS Americas |
Actuator, 2.5Lbf, Sx Series Switch | Newark Electronics |
Actuator, Limit Switch | Carlton-Bates |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Where can I find additional details, specifications and documents for a JS-31?
Additional datasheets, footprints and schematics for JS-31 are listed on our Part Details page. You can also find images and similar parts to JS-31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS-31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS-31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS-31 fall under?
The JS-31 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to JS-31 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS-31 you can contact the distributor directly for product support, shipping queries etc.
Is the JS-31 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JS-31 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Carlton-Bates and TTI Europe have stock available or on a lead time for JS-31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS-31 often in real-time on the comparison pages.
What if I can't find stock of JS-31?
You can fill out our help required form which you can use to request a quote for JS-31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.