Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.99
|
No stock
|
Buy Now | |
Sager
from US$46.88
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$37.73
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$60.13
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$37.30
|
10
in stock
|
Buy Now | |
Distrelec
from US$40.12
|
10
in stock
|
Buy Now | |
RS Americas
from US$59.25
|
-
|
Buy Now | |
element14
from US$29.24
|
-
|
Buy Now | |
Carlton-Bates
from US$42.73
|
-
|
Buy Now | |
TTI Europe
from US$34.05
|
-
|
Buy Now |
For Use With | Honeywell HM Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Accessory Type | Actuator |
Differential Travel Max | 1.422mm |
Operating Force Max | 1.5ozf |
Over Travel Min | 0.635mm |
Switch Actuators Lever Roller Switch Accessories | Sager |
Subminiature Basic Switch/Honeywell Rohs Compliant: Yes |Honeywell JS-308 | Newark Electronics |
Honeywell Switch Actuators Lever Roller Switch Acc | Distrelec |
Subminiature Basics | Honeywell JS-308 | RS Americas |
Actuator, Limit Switch | Carlton-Bates |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
ACTUATOR, 1.5OZF, BZ/BA SERIES SWITCH | Farnell |
Where can I find additional details, specifications and documents for a JS308?
Additional datasheets, footprints and schematics for JS308 are listed on our Part Details page. You can also find images and similar parts to JS308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS308 fall under?
The JS308 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JS308 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS308 you can contact the distributor directly for product support, shipping queries etc.
Is the JS308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS308 have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for JS308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS308 often in real-time on the comparison pages.
What if I can't find stock of JS308?
You can fill out our help required form which you can use to request a quote for JS308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.