Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.98
|
44
in stock
|
Buy Now | |
CoreStaff
from US$0.29
|
894
in stock
|
Buy Now | |
Newark Electronics
from US$6.72
|
867
in stock
|
Buy Now | |
element14
from US$6.01
|
867
in stock
|
Buy Now | |
Farnell
from US$7.93
|
867
in stock
|
Buy Now | |
RS Americas
from US$5.68
|
400
in stock
|
Buy Now | |
Sager
from US$4.91
|
299
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.73
|
59
in stock
|
Buy Now | |
Carlton-Bates
from US$5.55
|
-
|
Buy Now | |
TTI Europe
from US$3.59
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | Honeywell SM Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Straight Lever |
Differential Travel Max | 0.015" |
External Length / Height | 12.7mm |
Lever Length | 16.764mm |
Operating Force Max | 10ozf |
Over Travel Min | 0.015" |
Thread Size | 2 - 56 NC |
Actuator, 10Ozf, Sm Series Switch | Newark Electronics |
ACTUATOR, 10OZF, SM SERIES SWITCH | element14 |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SM Series | Honeywell JS-2 | RS Americas |
Switch Hardware Actuator STRAIGHT LEVER | Sager |
Driving lever | Transfer Multisort Elektronik |
Switch Actuator Straight Leaf SM Series | RS |
Actuator, Limit Switch | Carlton-Bates |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Where can I find additional details, specifications and documents for a JS-2?
Additional datasheets, footprints and schematics for JS-2 are listed on our Part Details page. You can also find images and similar parts to JS-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS-2 fall under?
The JS-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JS-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS-2 you can contact the distributor directly for product support, shipping queries etc.
Is the JS-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS-2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JS-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS-2 often in real-time on the comparison pages.
What if I can't find stock of JS-2?
You can fill out our help required form which you can use to request a quote for JS-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.